TE Connectivity Standard Rectangular Connectors 772067-000

Description
Body Features Shell Plating Material : Nickel Configuration Features Number of Rows : 1 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : With Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Flange : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Hardware : Quick Disconnect Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Option : Without Cable Clamp and With Ears On Shell Shielded : No Packaging Features Packaging Method : Bag Product Type Features Boxmount : No Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector System : Wire-to-Wire Housing Type : EME Mount Insertion Force Type : Normal Shell Size : 25.4 [1] Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Shell Plating Material : Nickel Configuration Features Number of Rows : 1 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : With Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Flange : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Hardware : Quick Disconnect Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Option : Without Cable Clamp and With Ears On Shell Shielded : No Packaging Features Packaging Method : Bag Product Type Features Boxmount : No Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector System : Wire-to-Wire Housing Type : EME Mount Insertion Force Type : Normal Shell Size : 25.4 [1] Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 772067-000 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
772067-000
Standard Rectangular Connectors 772067-000
Body Features Shell Plating Material : Nickel Configuration Features Number of Rows : 1 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Retention Within Housing : With Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Flange : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Hardware : Quick Disconnect Mating Retention : With Mating Retention Type : Jackscrew Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Option : Without Cable Clamp and With Ears On Shell Shielded : No Packaging Features Packaging Method : Bag Product Type Features Boxmount : No Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector System : Wire-to-Wire Housing Type : EME Mount Insertion Force Type : Normal Shell Size : 25.4 [1] Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Shell Plating Material : Nickel

Configuration Features


  • Number of Rows : 1
  • Panel Gasket : Without

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 1500
  • Operating Voltage (VDC) : 954

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Flange : Without
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Hardware : Quick Disconnect
  • Mating Retention : With
  • Mating Retention Type : Jackscrew
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal
  • Option : Without Cable Clamp and With Ears On Shell
  • Shielded : No

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Boxmount : No
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Kit
  • Connector System : Wire-to-Wire
  • Housing Type : EME Mount
  • Insertion Force Type : Normal
  • Shell Size : 25.4 [1]

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 772067-000
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers