TE Connectivity
Power Cable Heat Shrink Tubing
771126-000
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 31.5 MM [1.24 INCH ] Compatible Cable Diameter (Min) : 13 MM [.511 INCH ] Product Length : 1200 MM [47.244 INCH ] Recovered Wall Thickness (Max) (MM) : 2
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, HD631.2, IEC 60684-3-247
Packaging Features Spool Length (M) : 200
Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, UV Resistant, Damage Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant, Liquid & Oil Resistance
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 31.5 MM [1.24 INCH ] Compatible Cable Diameter (Min) : 13 MM [.511 INCH ] Product Length : 1200 MM [47.244 INCH ] Recovered Wall Thickness (Max) (MM) : 2
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, HD631.2, IEC 60684-3-247
Packaging Features Spool Length (M) : 200
Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, UV Resistant, Damage Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant, Liquid & Oil Resistance
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 31.5 MM [1.24 INCH ] Compatible Cable Diameter (Min) : 13 MM [.511 INCH ] Product Length : 1200 MM [47.244 INCH ] Recovered Wall Thickness (Max) (MM) : 2
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, HD631.2, IEC 60684-3-247
Packaging Features Spool Length (M) : 200
Product Availability Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, UV Resistant, Damage Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant, Liquid & Oil Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 31.5 MM [1.24 INCH ]
- Compatible Cable Diameter (Min) : 13 MM [.511 INCH ]
- Product Length : 1200 MM [47.244 INCH ]
- Recovered Wall Thickness (Max) (MM) : 2
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-214, IEC 60684-3-246, HD631.2, IEC 60684-3-247
Packaging Features
Product Availability
- Product Availability : Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Low Temperature Resistant, UV Resistant, Damage Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance, High Temperature Resistant, Liquid & Oil Resistance
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
771126-000 |
|
Product Name
|
Power Cable Heat Shrink Tubing |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyolefin; Polyolefin
Operating Temperature
0.0 to 125 C (32 to 257 F)
View Details