TE Connectivity PCB Sockets 770997-1

Description
TE Connectivity 770997-1 PCB Socket
Request a Quote Datasheet
Description
TE Connectivity 770997-1 PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 520258 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
520258
PCB Sockets 520258
TE Connectivity 770997-1 PCB Socket

TE Connectivity 770997-1 PCB Socket

Supplier's Site
Connectors - 770997-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770997-1
Connectors 770997-1
04P CMNL SOK HDR ASSY

04P CMNL SOK HDR ASSY

Buy Now
Rectangular Connectors - 770997-1 - 858201-770997-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 770997-1
858201-770997-1
Rectangular Connectors - 770997-1 858201-770997-1
Manufacturer: TE Connectivity Win Source Part Number: 858201-770997-1 Series: Commercial MATE-N-LOK Features: 4 Position Header Connector 0.200" (5.08mm) Through Hole Tin Package: Bulk Mounting: Through Hole Family Name: 770997 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -770997-1-SI, 2266-770997-1, 7709971

Manufacturer: TE Connectivity
Win Source Part Number: 858201-770997-1
Series: Commercial MATE-N-LOK
Features: 4 Position Header Connector 0.200" (5.08mm) Through Hole Tin
Package: Bulk
Mounting: Through Hole
Family Name: 770997
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -770997-1-SI, 2266-770997-1, 7709971

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-770997-1
Electronic Connector 316-770997-1
4 Pos 5.08mm Wire to Board Header, Female, Solder, Nylon, 1500VAC Product overview: 770997-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770997-1 can be used for catalog matching and distributor lookup.

4 Pos 5.08mm Wire to Board Header, Female, Solder, Nylon, 1500VAC Product overview: 770997-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770997-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 770997-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
770997-1-ND
Headers, Receptacles, Female Sockets 770997-1-ND
"4 Position Header Connector 0.200"" (5.08mm) Through Hole Tin"

"4 Position Header Connector 0.200"" (5.08mm) Through Hole Tin"

Buy Now Datasheet
Connector, Plug, 4Pos, 1Row, 5.08Mm; No. Of Contacts Amp - Te Connectivity - 34B1856 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 4Pos, 1Row, 5.08Mm; No. Of Contacts Amp - Te Connectivity
34B1856
Connector, Plug, 4Pos, 1Row, 5.08Mm; No. Of Contacts Amp - Te Connectivity 34B1856
CONNECTOR, PLUG, 4POS, 1ROW, 5.08MM; No. of Contacts:4Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Plug; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, PLUG, 4POS, 1ROW, 5.08MM; No. of Contacts:4Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Plug; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 770997-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
770997-1
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 770997-1
CONN HDR 4POS 0.2 TIN PCB

CONN HDR 4POS 0.2 TIN PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 520258 770997-1 858201-770997-1 316-770997-1 770997-1-ND 34B1856 770997-1
Product Name PCB Sockets Connectors Rectangular Connectors - 770997-1 Electronic Connector Headers, Receptacles, Female Sockets Connector, Plug, 4Pos, 1Row, 5.08Mm; No. Of Contacts Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Wire to Board Connector
Termination Solder Through Hole Solder
Mounting Through hole Through Hole Through Hole PCB Mount Through Hole
Contact Pitch 5.08 mm (0.2000 inch)
Unlock Full Specs
to access all available technical data