TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 770988-3

Description
Win Source Part Number: 1377628-770988-3 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 38 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 770988 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass
Request a Quote Datasheet
Description
Win Source Part Number: 1377628-770988-3 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 38 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 770988 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 770988-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
770988-3
Connectors, Interconnects - Contacts - Multi Purpose 770988-3
Win Source Part Number: 1377628-770988-3 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 38 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 770988 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Brass

Win Source Part Number: 1377628-770988-3
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 38 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 770988
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Brass

Buy Now Datasheet
Contacts - Multi Purpose - A25688-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25688-ND
Contacts - Multi Purpose A25688-ND
CONN SOCKET 18-22AWG GOLD CRIMP

CONN SOCKET 18-22AWG GOLD CRIMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Contacts Electrical Contacts
Product Number 770988-3 A25688-ND
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose
Contact Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Universal Contact - 10103955-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
4 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0012 - Quarktwin Technology Ltd.
Specs
Contact Material Fluorosilicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 5.91 inch (150 mm)
View Details