TE Connectivity Multi Purpose 770988-1

Description
Socket Contact Tin Crimp 18-22 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Tin Crimp 18-22 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A25684-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25684-ND
Multi Purpose A25684-ND
Socket Contact Tin Crimp 18-22 AWG Stamped

Socket Contact Tin Crimp 18-22 AWG Stamped

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 962808-770988-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
962808-770988-1
Connectors, Interconnects - Contacts - Multi Purpose 962808-770988-1
Win Source Part Number: 962808-770988-1 Category: Connectors, Interconnects>Contac ts - Multi Purpose Series: Mini-Universal MATE-N-LOK Type: Stamped Contact Finish: Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Socket Standard Package: 1,000 Alternative Parts (Cross-Reference): 170366-1; 171639-1; 350550-1; 39-00-0039; 02-09-1104; 08-50-0106770988-1.; 9650773-0000; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 770988-1-ND,7709881, A25684 Base Product Number: 770988

Win Source Part Number: 962808-770988-1
Category: Connectors, Interconnects>Contacts - Multi Purpose
Series: Mini-Universal MATE-N-LOK
Type: Stamped
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Socket
Standard Package: 1,000
Alternative Parts (Cross-Reference): 170366-1; 171639-1; 350550-1; 39-00-0039; 02-09-1104; 08-50-0106770988-1.; 9650773-0000;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 770988-1-ND,7709881,A25684
Base Product Number: 770988

Buy Now Datasheet
Contacts - 770988-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770988-1
Contacts 770988-1
MINI UMNL SOK 22-18AWG SN LP

MINI UMNL SOK 22-18AWG SN LP

Buy Now
Swedesboro, NJ, United States
Contacts
770988-1
Contacts 770988-1
Contacts

Contacts

Buy Now
Singapore, Singapore
9.5A 600V Electronic Connector
332-770988-1
9.5A 600V Electronic Connector 332-770988-1
Power Contact, Female, Crimp, 18-22AWG, 9.5A, 600V Product overview: 770988-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770988-1 can be used for catalog matching and distributor lookup.

Power Contact, Female, Crimp, 18-22AWG, 9.5A, 600V Product overview: 770988-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770988-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN SOCKET 18-22AWG TIN CRIMP - 792-770988-1 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 18-22AWG TIN CRIMP
792-770988-1
CONN SOCKET 18-22AWG TIN CRIMP 792-770988-1
CONN SOCKET 18-22AWG TIN CRIMP

CONN SOCKET 18-22AWG TIN CRIMP

Supplier's Site
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 35M2203 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
35M2203
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 35M2203
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 25C3425 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
25C3425
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 25C3425
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Purpose - 770988-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
770988-1
Multi Purpose 770988-1
CONN SOCKET 18-22AWG TIN CRIMP

CONN SOCKET 18-22AWG TIN CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25684-ND 962808-770988-1 770988-1 332-770988-1 792-770988-1 35M2203 25C3425 770988-1
Product Name Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose Contacts 9.5A 600V Electronic Connector CONN SOCKET 18-22AWG TIN CRIMP Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity Multi Purpose
Contact Size (AWG) 18 to 22 AWG 22 AWG 18 to 22 AWG
Termination Crimp Crimp Crimp
Gender Female / Jack
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data