TE Connectivity Product Range Amp - Te Connectivity 770986-3.

Description
Product Range:Mini-Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:Mini-Universal MATE-N-LOK Plug Housing RoHS Compliant: No
Description
Product Range:Mini-Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:Mini-Universal MATE-N-LOK Plug Housing RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC3384 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC3384
Product Range Amp - Te Connectivity 24AC3384
Product Range:Mini-Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:Mini-Universal MATE-N-LOK Plug Housing RoHS Compliant: No

Product Range:Mini-Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold over Nickel Plated Contacts; For Use With:Mini-Universal MATE-N-LOK Plug Housing RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC3384
Product Name Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details