CONN SOCKET 22-26AWG TIN CRIMP
TE Connectivity 770986-1 Crimp Terminal
TE Connectivity 770986-1 Crimp Terminal
Win Source Part Number: 1362990-770986-1
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 44 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 770986
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Tin
Contact Material: Brass
| DigiKey | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrical Contacts |
| Product Number | A25676-ND | 6693125P | 770986-1 |
| Product Name | Contacts - Multi Purpose | Crimp Contacts | Connectors, Interconnects - Contacts - Multi Purpose |
| Shape / Form | Socket or Receptacle | Pin |