TE Connectivity Contacts 770985-3

Description
MINI UMNL PIN 26-22AWG AU LP
Request a Quote Datasheet
Description
MINI UMNL PIN 26-22AWG AU LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 770985-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770985-3
Contacts 770985-3
MINI UMNL PIN 26-22AWG AU LP

MINI UMNL PIN 26-22AWG AU LP

Buy Now
Multi Purpose - A25679-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25679-ND
Multi Purpose A25679-ND
Pin Contact Gold Crimp 22-26 AWG Stamped

Pin Contact Gold Crimp 22-26 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
9.5A 600V Electronic Connector
332-770985-3
9.5A 600V Electronic Connector 332-770985-3
Power Contact Pin, Male, Crimp, 9.5A, 600V, 22-26AWG Product overview: 770985-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770985-3 can be used for catalog matching and distributor lookup.

Power Contact Pin, Male, Crimp, 9.5A, 600V, 22-26AWG Product overview: 770985-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770985-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 91B2395 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
91B2395
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 91B2395
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMP Mini MATE-N-LOK Series Housing Connectors; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: No

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMP Mini MATE-N-LOK Series Housing Connectors; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770985-3 A25679-ND 332-770985-3 91B2395
Product Name Contacts Multi Purpose 9.5A 600V Electronic Connector Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 to 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data