TE Connectivity Connectors 770985-1

Description
MINI UMNL PIN 26-22AWG SN LP
Request a Quote Datasheet
Description
MINI UMNL PIN 26-22AWG SN LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 770985-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770985-1
Connectors 770985-1
MINI UMNL PIN 26-22AWG SN LP

MINI UMNL PIN 26-22AWG SN LP

Buy Now
Singapore, Singapore
600V 9.5A Electronic Connector
332-770985-1
600V 9.5A Electronic Connector 332-770985-1
Mini UMNL Pin, 26-22AWG, Tin, 600V, 9.5A, Male, Crimp Product overview: 770985-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770985-1 can be used for catalog matching and distributor lookup.

Mini UMNL Pin, 26-22AWG, Tin, 600V, 9.5A, Male, Crimp Product overview: 770985-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770985-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - A25675-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25675-ND
Multi Purpose A25675-ND
Pin Contact Tin Crimp 22-26 AWG Stamped

Pin Contact Tin Crimp 22-26 AWG Stamped

Buy Now Datasheet
Contacts - 770985-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770985-1
Contacts 770985-1
MINI UMNL PIN 26-22AWG SN LP

MINI UMNL PIN 26-22AWG SN LP

Buy Now
Swedesboro, NJ, United States
Contacts
770985-1
Contacts 770985-1
Contacts

Contacts

Buy Now
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 35M2200 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
35M2200
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 35M2200
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 90B6763 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
90B6763
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 90B6763
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Purpose - 770985-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
770985-1
Multi Purpose 770985-1
CONN PIN 22-26AWG TIN CRIMP

CONN PIN 22-26AWG TIN CRIMP

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770985-1 332-770985-1 A25675-ND 770985-1 35M2200 90B6763 770985-1
Product Name Connectors 600V 9.5A Electronic Connector Multi Purpose Contacts Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Multi Purpose
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details