6 Pos Power Connector, 9.5A, 600V, RA Solder, Thru-Hole, Male Product overview: 770969-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770969-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 6 position 0.163"" (4.14mm)"
CONNECTOR, WIRE TO BOARD, HEADER, 6 POSITION, 2ROW; Connector Systems:Wire-to-Boar
06P MINI UMNL R/A HDR ASSY SN
Conn Power PIN 6 POS 4.14mm Solder RA Thru-Hole 6 Terminal 1 Port
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-770969-1 | A25635-ND | 34B1853 | 42AJ6744 | 792-770969-1 |
| Product Name | 9.5A 600V Electronic Connector | Headers, Male Pins | Connector, Wire To Board, Header, 6 Position, 2Row; Connector Systems Amp - Te Connectivity | 06P Mini Umnl R/a Hdr Assy Sn Amp - Te Connectivity | Conn Power PIN 6 POS 4.14mm Solder RA Thru-Hole 6 Terminal 1 Port |
| Termination | Solder | Through Hole Right Angle | Solder | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts | ||
| Current Rating | 9.5 amps | 9.5 amps | |||
| Connector Type | Header Connector; Header | Wire to Board Connector |