TE Connectivity Headers, Male Pins 770968-1

Description
"Connector Header Through Hole, Right Angle 4 position 0.163"" (4.14mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 4 position 0.163"" (4.14mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A25633-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25633-ND
Headers, Male Pins A25633-ND
"Connector Header Through Hole, Right Angle 4 position 0.163"" (4.14mm)"

"Connector Header Through Hole, Right Angle 4 position 0.163"" (4.14mm)"

Buy Now Datasheet
Singapore, Singapore
9.5A 600V Electronic Connector
316-770968-1
9.5A 600V Electronic Connector 316-770968-1
4 Pos 9.5A RA Power Connector, Wire-to-Board, Tin-Lead, 600V Product overview: 770968-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770968-1 can be used for catalog matching and distributor lookup.

4 Pos 9.5A RA Power Connector, Wire-to-Board, Tin-Lead, 600V Product overview: 770968-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770968-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Header, 4Pos, 2Rows, 4.14Mm; Connector Systems Amp - Te Connectivity - 52F6279 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Rows, 4.14Mm; Connector Systems Amp - Te Connectivity
52F6279
Connector, Header, 4Pos, 2Rows, 4.14Mm; Connector Systems Amp - Te Connectivity 52F6279
CONNECTOR, HEADER, 4POS, 2ROWS, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROWS, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A25633-ND 316-770968-1 52F6279
Product Name Headers, Male Pins 9.5A 600V Electronic Connector Connector, Header, 4Pos, 2Rows, 4.14Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 600 volts 600 volts
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data