TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 770967-1

Description
Win Source Part Number: 1381179-770967-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Mini-Universal MATE-N-LOK Number of Positions: 3 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Voltage Rating: 600VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 2,800 pcs Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.163" (4.14mm) Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 150.0µin (3.81µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 150.0µin (3.81µm) Insulation Color: White Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.145" (3.68mm) Insulation Height: 0.225" (5.72mm) Contact Shape: Circular Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Base Product Number: 770967 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381179-770967-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Mini-Universal MATE-N-LOK Number of Positions: 3 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Voltage Rating: 600VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 2,800 pcs Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.163" (4.14mm) Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 150.0µin (3.81µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 150.0µin (3.81µm) Insulation Color: White Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.145" (3.68mm) Insulation Height: 0.225" (5.72mm) Contact Shape: Circular Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Base Product Number: 770967 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1381179-770967-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1381179-770967-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1381179-770967-1
Win Source Part Number: 1381179-770967-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Mini-Universal MATE-N-LOK Number of Positions: 3 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Package: Bulk Contact Material: Brass Voltage Rating: 600VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 2,800 pcs Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.163" (4.14mm) Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 150.0µin (3.81µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 150.0µin (3.81µm) Insulation Color: White Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.145" (3.68mm) Insulation Height: 0.225" (5.72mm) Contact Shape: Circular Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Current Rating (Amps): Varies by Wire Gauge REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity Base Product Number: 770967 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381179-770967-1
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: Mini-Universal MATE-N-LOK
Number of Positions: 3
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Package: Bulk
Contact Material: Brass
Voltage Rating: 600VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Standard Package: 2,800 pcs
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.163" (4.14mm)
Contact Finish - Mating: Tin-Lead
Contact Finish Thickness - Mating: 150.0µin (3.81µm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 150.0µin (3.81µm)
Insulation Color: White
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.145" (3.68mm)
Insulation Height: 0.225" (5.72mm)
Contact Shape: Circular
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
Current Rating (Amps): Varies by Wire Gauge
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity
Base Product Number: 770967
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1381179-770967-1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 1/4
Specs
Product Type IC Socket
View Details
Housing Connector, Header, 6Pos, 1.25Mm; Product Range Amphenol Communications Solutions - 82AH6193 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contacts Pitch 1.25 mm (0.0492 inches)
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details