TE Connectivity Connectors, Interconnects - Contacts - Multi Purpose 770904-4

Description
Win Source Part Number: 1362898-770904-4 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 38 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 770904 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Win Source Part Number: 1362898-770904-4 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 38 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 770904 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 770904-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
770904-4
Connectors, Interconnects - Contacts - Multi Purpose 770904-4
Win Source Part Number: 1362898-770904-4 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 38 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 770904 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin Contact Material: Phosphor Bronze

Win Source Part Number: 1362898-770904-4
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 38 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 770904
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Contact Material: Phosphor Bronze

Buy Now Datasheet
Contacts - Multi Purpose - A100923CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100923CT-ND
Contacts - Multi Purpose A100923CT-ND
CONN SOCKET 18-22AWG TIN CRIMP

CONN SOCKET 18-22AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A100923TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A100923TR-ND
Contacts - Multi Purpose A100923TR-ND
CONN SOCKET 18-22AWG TIN CRIMP

CONN SOCKET 18-22AWG TIN CRIMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Contacts Electrical Contacts
Product Number 770904-4 A100923CT-ND
Product Name Connectors, Interconnects - Contacts - Multi Purpose Contacts - Multi Purpose
Contact Material Phosphor Bronze Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1123343-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
OD / Width 0.0252 inch (0.6400 mm)
View Details
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details