TE Connectivity 11.2A 600V Electronic Connector 770904-1

Description
Power Contact, Female, Crimp, 18-22AWG, 11.2A, 600V, Tin Product overview: 770904-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770904-1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Contact, Female, Crimp, 18-22AWG, 11.2A, 600V, Tin Product overview: 770904-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770904-1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Contact, Socket, 22-18AWG, Crimp is part of the Mini Universal MATE-N-LOK series by TE Connectivity. This socket contact is designed for crimp termination and accommodates wire sizes ranging from 22 AWG to 18 AWG. The contacts feature tin plating, ensuring reliable electrical connections. The product is RoHS compliant, making it suitable for environmentally conscious applications. It is compatible with various housings in the Mini Universal MATE-N-LOK series, which allows for versatile configurations in wire-to-wire and wire-to-board applications. This contact is ideal for use in a range of industries, including household appliances, medical equipment, and industrial controls.

Datasheet Summary
Powered by GS/AI

The Contact, Socket, 22-18AWG, Crimp is part of the Mini Universal MATE-N-LOK series by TE Connectivity. This socket contact is designed for crimp termination and accommodates wire sizes ranging from 22 AWG to 18 AWG. The contacts feature tin plating, ensuring reliable electrical connections. The product is RoHS compliant, making it suitable for environmentally conscious applications. It is compatible with various housings in the Mini Universal MATE-N-LOK series, which allows for versatile configurations in wire-to-wire and wire-to-board applications. This contact is ideal for use in a range of industries, including household appliances, medical equipment, and industrial controls.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
11.2A 600V Electronic Connector
332-770904-1
11.2A 600V Electronic Connector 332-770904-1
Power Contact, Female, Crimp, 18-22AWG, 11.2A, 600V, Tin Product overview: 770904-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770904-1 can be used for catalog matching and distributor lookup.

Power Contact, Female, Crimp, 18-22AWG, 11.2A, 600V, Tin Product overview: 770904-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770904-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 770904-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770904-1
Connectors 770904-1
MINI UMNL SOK 22-18 AWG SN

MINI UMNL SOK 22-18 AWG SN

Buy Now
Contacts - 770904-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770904-1
Contacts 770904-1
MINI UMNL SOK 22-18 AWG SN

MINI UMNL SOK 22-18 AWG SN

Buy Now
Swedesboro, NJ, United States
Contacts
770904-1
Contacts 770904-1
Contacts

Contacts

Buy Now
Contacts - Multi Purpose - 770904-1 - 908423-770904-1 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - 770904-1
908423-770904-1
Contacts - Multi Purpose - 770904-1 908423-770904-1
Manufacturer: TE Connectivity Win Source Part Number: 908423-770904-1 Series: Mini-Universal MATE-N-LOK Features: Socket Contact Tin Crimp 18-22 AWG Stamped Package: Reel - TR Family Name: 770904 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A25682-ND, A25684TR, A25682, 770904-1-ND, -2-42939-6041-CSI, -1167-770904-1-LSI, -2-42939-6041-SI, -2-42939-6041-SI-ND, -770904-1-CSI, 7709041, -770904-1-SI, A25684CT, -2-42939-6041-CSI-ND

Manufacturer: TE Connectivity
Win Source Part Number: 908423-770904-1
Series: Mini-Universal MATE-N-LOK
Features: Socket Contact Tin Crimp 18-22 AWG Stamped
Package: Reel - TR
Family Name: 770904
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A25682-ND, A25684TR, A25682, 770904-1-ND, -2-42939-6041-CSI, -1167-770904-1-LSI, -2-42939-6041-SI, -2-42939-6041-SI-ND, -770904-1-CSI, 7709041, -770904-1-SI, A25684CT, -2-42939-6041-CSI-ND

Buy Now Datasheet
Multi Purpose - A25684CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25684CT-ND
Multi Purpose A25684CT-ND
Socket Contact Tin Crimp 18-22 AWG Stamped

Socket Contact Tin Crimp 18-22 AWG Stamped

Buy Now Datasheet
Multi Purpose - A25684TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25684TR-ND
Multi Purpose A25684TR-ND
Socket Contact Tin Crimp 18-22 AWG Stamped

Socket Contact Tin Crimp 18-22 AWG Stamped

Buy Now Datasheet
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 91B8940 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
91B8940
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 91B8940
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 95M3269 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
95M3269
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 95M3269
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 35X2848 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
35X2848
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 35X2848
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Purpose - 770904-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
770904-1
Multi Purpose 770904-1
CONN SOCKET 18-22AWG TIN CRIMP

CONN SOCKET 18-22AWG TIN CRIMP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-770904-1 770904-1 770904-1 908423-770904-1 A25684CT-ND 91B8940 95M3269 770904-1
Product Name 11.2A 600V Electronic Connector Connectors Contacts Contacts - Multi Purpose - 770904-1 Multi Purpose Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity Multi Purpose
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details