TE Connectivity 11.2A 600V Electronic Connector 770903-1

Description
Power Contact Pin, Male, Crimp, 18-22AWG, 11.2A, 600V Product overview: 770903-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770903-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Contact Pin, Male, Crimp, 18-22AWG, 11.2A, 600V Product overview: 770903-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770903-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
11.2A 600V Electronic Connector
332-770903-1
11.2A 600V Electronic Connector 332-770903-1
Power Contact Pin, Male, Crimp, 18-22AWG, 11.2A, 600V Product overview: 770903-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770903-1 can be used for catalog matching and distributor lookup.

Power Contact Pin, Male, Crimp, 18-22AWG, 11.2A, 600V Product overview: 770903-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.2A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770903-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 770903-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770903-1
Contacts 770903-1
MINI UMNL PIN 22-18 AWG SN

MINI UMNL PIN 22-18 AWG SN

Buy Now
Swedesboro, NJ, United States
Contacts
770903-1
Contacts 770903-1
Contacts

Contacts

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1334309-770903-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334309-770903-1
Connectors, Interconnects - Contacts - Multi Purpose 1334309-770903-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334309-770903-1 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Pin Standard Package: 4,500 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A25683TR,-DUL-PIN-22 -18AW-S/M-UMNL-LSI,A 25681,A25681-ND,-DUL -PIN-22-18AW-S/M-UMN L-CSI,-DUL-PIN-22-18 AW-S/M-UMNL-CSI-ND,- DUL-PIN-22-18AW-S/M- UMNL-SI-ND,7709031,A 25683CT,-770903-1-CS I,770903-1-ND,-77090 3-1-SI,-DUL-PIN-22-1 8AW-S/M-UMNL-SI Base Product Number: 770903 RoHS Status: Not applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334309-770903-1
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 4,500
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A25683TR,-DUL-PIN-22-18AW-S/M-UMNL-LSI,A25681,A25681-ND,-DUL-PIN-22-18AW-S/M-UMNL-CSI,-DUL-PIN-22-18AW-S/M-UMNL-CSI-ND,-DUL-PIN-22-18AW-S/M-UMNL-SI-ND,7709031,A25683CT,-770903-1-CSI,770903-1-ND,-770903-1-SI,-DUL-PIN-22-18AW-S/M-UMNL-SI
Base Product Number: 770903
RoHS Status: Not applicable

Buy Now Datasheet
Multi Purpose - A25683TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25683TR-ND
Multi Purpose A25683TR-ND
Pin Contact Tin Crimp 18-22 AWG Stamped

Pin Contact Tin Crimp 18-22 AWG Stamped

Buy Now Datasheet
Multi Purpose - A25683CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25683CT-ND
Multi Purpose A25683CT-ND
Pin Contact Tin Crimp 18-22 AWG Stamped

Pin Contact Tin Crimp 18-22 AWG Stamped

Buy Now Datasheet
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 90B7783 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
90B7783
Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 90B7783
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 Awg, 18 Awg, Solder, Brass Rohs Compliant Amp - Te Connectivity - 35X2847 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 Awg, 18 Awg, Solder, Brass Rohs Compliant Amp - Te Connectivity
35X2847
Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 Awg, 18 Awg, Solder, Brass Rohs Compliant Amp - Te Connectivity 35X2847
Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 AWG, 18 AWG, Solder, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 AWG, 18 AWG, Solder, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Purpose - 770903-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
770903-1
Multi Purpose 770903-1
CONN PIN 18-22AWG TIN CRIMP

CONN PIN 18-22AWG TIN CRIMP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-770903-1 770903-1 1334309-770903-1 A25683TR-ND 90B7783 35X2847 770903-1
Product Name 11.2A 600V Electronic Connector Contacts Connectors, Interconnects - Contacts - Multi Purpose Multi Purpose Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Mini-Universal Mate-N-Lok Series, Pin, 22 Awg, 18 Awg, Solder, Brass Rohs Compliant Amp - Te Connectivity Multi Purpose
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1425-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details