TE Connectivity ™ Connectors, Interconnects - Contacts - Multi Purpose 770902-6

Description
Win Source Part Number: 1377617-770902-6 Category: Connectors, Interconnects - Contacts - Multi Purpose Package: Tape & Reel Fake Threat In the Open Market: 34 pct. Type: Power, Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Product Status: Active Base Product Number: 770902 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Win Source Part Number: 1377617-770902-6 Category: Connectors, Interconnects - Contacts - Multi Purpose Package: Tape & Reel Fake Threat In the Open Market: 34 pct. Type: Power, Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Product Status: Active Base Product Number: 770902 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - 770902-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
770902-6
Connectors, Interconnects - Contacts - Multi Purpose 770902-6
Win Source Part Number: 1377617-770902-6 Category: Connectors, Interconnects - Contacts - Multi Purpose Package: Tape & Reel Fake Threat In the Open Market: 34 pct. Type: Power, Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Product Status: Active Base Product Number: 770902 HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze

Win Source Part Number: 1377617-770902-6
Category: Connectors, Interconnects - Contacts - Multi Purpose
Package: Tape & Reel
Fake Threat In the Open Market: 34 pct.
Type: Power, Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Product Status: Active
Base Product Number: 770902
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 770902-6
Product Name Connectors, Interconnects - Contacts - Multi Purpose
Contact Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 53Y2785 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-1563841-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0472 inch (1.2 mm)
View Details