Win Source Part Number: 1112182-770902-1
Category: Connectors, Interconnects>Contac
Series: Mini-Universal MATE-N-LOK
Type: Stamped
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Socket
Standard Package: 7,000
Alternative Parts (Cross-Reference): 770902-1.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -770902-1-CSI,770902
Base Product Number: 770902
MINI UMNL SOCK 26-22 AWG SN
Female Power Crimp Connector, 26-22 AWG, 600V, 9.5A, Tin Product overview: 770902-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 9.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770902-1 can be used for catalog matching and distributor lookup.
Socket Contact Tin Crimp 22-26 AWG Stamped
Socket Contact Tin Crimp 22-26 AWG Stamped
CONN SOCKET 22-26AWG TIN CRIMP
770902-1 ROHS COMPLIANT: YES
Contact, Mini-Universal Mate-N-Lok Series, Socket, 26 AWG, 22 AWG, Solder, Brass RoHS Compliant: Yes
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
CONN SOCKET 22-26AWG TIN CRIMP
| Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1112182-770902-1 | 770902-1 | 332-770902-1 | A25676CT-ND | 770902-1 | 792-770902-1 | 82AC1959 | 94B5350 | 770902-1 |
| Product Name | Connectors, Interconnects - Contacts - Multi Purpose | Connectors Crimp Contacts, Commercial, Stamped & Formed | 600V 9.5A Electronic Connector | Multi Purpose | Contacts | CONN SOCKET 22-26AWG TIN CRIMP | 770902-1 Rohs Compliant Amp - Te Connectivity | Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity | Multi Purpose |
| Termination | Crimp | Crimp | Solder | ||||||
| Gender | Female / Jack | ||||||||
| Voltage Rating | 600 volts | 600 volts | |||||||
| Current Rating | 9.5 amps | 9.5 amps |