TE Connectivity 9.5A 600V Electronic Connector 770901-1

Description
Power Pin, Male, Crimp, 26-22 AWG, 9.5A, 600V, Tin Product overview: 770901-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770901-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Pin, Male, Crimp, 26-22 AWG, 9.5A, 600V, Tin Product overview: 770901-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770901-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9.5A 600V Electronic Connector
332-770901-1
9.5A 600V Electronic Connector 332-770901-1
Power Pin, Male, Crimp, 26-22 AWG, 9.5A, 600V, Tin Product overview: 770901-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770901-1 can be used for catalog matching and distributor lookup.

Power Pin, Male, Crimp, 26-22 AWG, 9.5A, 600V, Tin Product overview: 770901-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770901-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Multi Purpose - A25675CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25675CT-ND
Multi Purpose A25675CT-ND
Pin Contact Tin Crimp 22-26 AWG Stamped

Pin Contact Tin Crimp 22-26 AWG Stamped

Buy Now Datasheet
Multi Purpose - A25675TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25675TR-ND
Multi Purpose A25675TR-ND
Pin Contact Tin Crimp 22-26 AWG Stamped

Pin Contact Tin Crimp 22-26 AWG Stamped

Buy Now Datasheet
Contacts - 770901-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
770901-1
Contacts 770901-1
MINI UMNL PIN 26-22 AWG SN

MINI UMNL PIN 26-22 AWG SN

Buy Now
Swedesboro, NJ, United States
Contacts
770901-1
Contacts 770901-1
Contacts

Contacts

Buy Now
Connectors - 770901-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770901-1
Connectors 770901-1
MINI UMNL PIN 26-22 AWG SN

MINI UMNL PIN 26-22 AWG SN

Buy Now
Contacts - Multi Purpose - 770901-1 - 908422-770901-1 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - 770901-1
908422-770901-1
Contacts - Multi Purpose - 770901-1 908422-770901-1
Manufacturer: TE Connectivity Win Source Part Number: 908422-770901-1 Series: Mini-Universal MATE-N-LOK Features: Pin Contact Tin Crimp 22-26 AWG Stamped Package: Reel - TR Family Name: 770901 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 7000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -770901-1-CSI, A25675CT, 7709011, A25675TR, A25673, 2266-770901-1TR, A25673-ND, -770901-1-SI, 770901-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 908422-770901-1
Series: Mini-Universal MATE-N-LOK
Features: Pin Contact Tin Crimp 22-26 AWG Stamped
Package: Reel - TR
Family Name: 770901
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 7000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -770901-1-CSI, A25675CT, 7709011, A25675TR, A25673, 2266-770901-1TR, A25673-ND, -770901-1-SI, 770901-1-ND

Buy Now Datasheet
Multi Purpose - 770901-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
770901-1
Multi Purpose 770901-1
CONN PIN 22-26AWG TIN CRIMP

CONN PIN 22-26AWG TIN CRIMP

Supplier's Site Datasheet
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 88C9878 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
88C9878
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 88C9878
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini Umnl Pin 26-22 Awg Sn Amp - Te Connectivity - 77AC1077 - Newark, An Avnet Company
Chicago, IL, United States
Mini Umnl Pin 26-22 Awg Sn Amp - Te Connectivity
77AC1077
Mini Umnl Pin 26-22 Awg Sn Amp - Te Connectivity 77AC1077
MINI UMNL PIN 26-22 AWG SN

MINI UMNL PIN 26-22 AWG SN

Supplier's Site
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 64AC8524 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
64AC8524
Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 64AC8524
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Mini-Universal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-770901-1 A25675CT-ND 770901-1 770901-1 908422-770901-1 770901-1 88C9878 77AC1077 64AC8524
Product Name 9.5A 600V Electronic Connector Multi Purpose Contacts Connectors Contacts - Multi Purpose - 770901-1 Multi Purpose Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Mini Umnl Pin 26-22 Awg Sn Amp - Te Connectivity Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products