TE Connectivity Rectangular Wire & Cable Connectors & Housings 770894-7

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 27.74 MM  [1.092 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : UL, CSA UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 3 and 4 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 27.74 MM  [1.092 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : UL, CSA UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 3 and 4 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770894-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770894-7
Rectangular Wire & Cable Connectors & Housings 770894-7
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 27.74 MM  [1.092 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : UL, CSA UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 3 and 4 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6.5
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.35 MM  [.25 INCH ]
  • Connector Length : 27.74 MM  [1.092 INCH ]
  • Wire Size (MMSQ) : .0509 - .823
  • Wire Size (AWG) : 30 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Latch Between Cavity Number : 3 and 4
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A114416-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A114416-ND
Rectangular Connector Housings A114416-ND
"7 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

"7 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

Buy Now Datasheet
07P Sl156 Hsg W/thru Bd Latch Rohs Compliant Amp - Te Connectivity - 19H3451 - Newark, An Avnet Company
Chicago, IL, United States
07P Sl156 Hsg W/thru Bd Latch Rohs Compliant Amp - Te Connectivity
19H3451
07P Sl156 Hsg W/thru Bd Latch Rohs Compliant Amp - Te Connectivity 19H3451
07P SL156 HSG W/THRU BD LATCH ROHS COMPLIANT: YES

07P SL156 HSG W/THRU BD LATCH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770894-7 A114416-ND 19H3451
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 07P Sl156 Hsg W/thru Bd Latch Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1A 30V Electronic Connector - 316-104549-5 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
View Details
4 suppliers
Rectangular Connector Contacts - A25961TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
2 suppliers