"Connector Header Through Hole 9 position 0.163"" (4.14mm)"
9 Pos 9.5A 600V White Male Power Connector, Through Hole Product overview: 770876-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770876-1 can be used for catalog matching and distributor lookup.
09P MINI UMNL HDR ASSY SN ROHS COMPLIANT: NO
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A129016-ND | 770876-1 | 316-770876-1 | 16H5783 |
| Product Name | Headers, Male Pins | Pin & Socket Connectors | Through-Hole 9.5A 600V Electronic Connector | 09P Mini Umnl Hdr Assy Sn Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole | |||
| Voltage Rating | 600 volts | 600 volts | ||
| Number of Contacts | 9 # |