TE Connectivity Headers, Male Pins 770874-2

Description
"Connector Header Through Hole 4 position 0.163"" (4.14mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.163"" (4.14mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A25601-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25601-ND
Headers, Male Pins A25601-ND
"Connector Header Through Hole 4 position 0.163"" (4.14mm)"

"Connector Header Through Hole 4 position 0.163"" (4.14mm)"

Buy Now Datasheet
Singapore, Singapore
9.5A 600V Electronic Connector
316-770874-2
9.5A 600V Electronic Connector 316-770874-2
4 Pos Power Connector, 9.5A, 600V, Male, Solder, Thru-Hole Product overview: 770874-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770874-2 can be used for catalog matching and distributor lookup.

4 Pos Power Connector, 9.5A, 600V, Male, Solder, Thru-Hole Product overview: 770874-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9.5A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770874-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug & Socket Connector, Header, 4 Position, 4.14Mm; Connector Systems Amp - Te Connectivity - 94C0306 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 4 Position, 4.14Mm; Connector Systems Amp - Te Connectivity
94C0306
Plug & Socket Connector, Header, 4 Position, 4.14Mm; Connector Systems Amp - Te Connectivity 94C0306
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.14MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: No

PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.14MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.14mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A25601-ND 316-770874-2 94C0306
Product Name Headers, Male Pins 9.5A 600V Electronic Connector Plug & Socket Connector, Header, 4 Position, 4.14Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data