"Connector Header Through Hole 4 position 0.163"" (4.14mm)"
CONN HEADER VERT 4POS 4.14MM Product overview: 770874-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-770874-1 can be used for catalog matching and distributor lookup.
770874-1 ROHS COMPLIANT: NO
04P MINI UMNL HDR ASSY SN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25598-ND | 314-770874-1 | 10AH2346 |
| Product Name | Headers, Male Pins | Electronic Connector | 770874-1 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |