TE Connectivity Automotive Terminals 770854-3

Description
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.3mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Terminal Type : Socket Typical Current Rating (AMP) : 17 Dimensions Compatible Insulation Diameter Range : 1.7 - 2.7 MM  [.067 - .106 INCH ] Tab Length : 19.1 MM  [.752 INCH ] Wire Size (MMSQ) : .517 - 1.31 Wire Size (AWG) : 20 - 16 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.3mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Terminal Type : Socket Typical Current Rating (AMP) : 17 Dimensions Compatible Insulation Diameter Range : 1.7 - 2.7 MM  [.067 - .106 INCH ] Tab Length : 19.1 MM  [.752 INCH ] Wire Size (MMSQ) : .517 - 1.31 Wire Size (AWG) : 20 - 16 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 770854-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
770854-3
Automotive Terminals 770854-3
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.3mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Terminal Type : Socket Typical Current Rating (AMP) : 17 Dimensions Compatible Insulation Diameter Range : 1.7 - 2.7 MM  [.067 - .106 INCH ] Tab Length : 19.1 MM  [.752 INCH ] Wire Size (MMSQ) : .517 - 1.31 Wire Size (AWG) : 20 - 16 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Family Seal

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.3mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 17

Dimensions


  • Compatible Insulation Diameter Range : 1.7 - 2.7 MM  [.067 - .106 INCH ]
  • Tab Length : 19.1 MM  [.752 INCH ]
  • Wire Size (MMSQ) : .517 - 1.31
  • Wire Size (AWG) : 20 - 16

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 91B7102 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity
91B7102
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity 91B7102
CONTACT, RECEPTACLE, 20-16AWG, CRIMP; Product Range:AMPSEAL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Contact Size:16 RoHS Compliant: Yes

CONTACT, RECEPTACLE, 20-16AWG, CRIMP; Product Range:AMPSEAL Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 770854-3 91B7102
Product Name Automotive Terminals Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact
Plating / Coating Gold; Gold (Au) Gold; Gold Plated Contacts
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Automotive Terminals - 1-1326032-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0390 inch (0.9906 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details