TE Connectivity Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity 770854-1.

Description
CONTACT, RECEPTACLE, 20-16AWG, CRIMP; PRODUCT RANGE:AMPSEAL SERIES; CONTACT PLATING:TIN PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MIN:20AWG; CURRENT RATING:8AROHS COMPLIANT: YES
Description
CONTACT, RECEPTACLE, 20-16AWG, CRIMP; PRODUCT RANGE:AMPSEAL SERIES; CONTACT PLATING:TIN PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MIN:20AWG; CURRENT RATING:8AROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 29AC1381 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity
29AC1381
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity 29AC1381
CONTACT, RECEPTACLE, 20-16AWG, CRIMP; PRODUCT RANGE:AMPSEAL SERIES; CONTACT PLATING:TIN PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MIN:20AWG; CURRENT RATING:8AROHS COMPLIANT: YES

CONTACT, RECEPTACLE, 20-16AWG, CRIMP; PRODUCT RANGE:AMPSEAL SERIES; CONTACT PLATING:TIN PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MIN:20AWG; CURRENT RATING:8AROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 29AC1381
Product Name Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data