Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Pin or Socket: Socket
Contact Termination: IDC
Contact Finish: Tin
Female Crimp Signal/Power Contact, Straight Mount, 16-20AWG, 125C Max Product overview: 770854-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770854-1 can be used for catalog matching and distributor lookup.
Connectors
Socket Contact Tin 16-20 AWG Crimp
CONTACT, AMPSEAL SN/LP ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-770854-1 | 770854-1 | 770854-1 | A106370-ND | 96K3439 | |
| Product Name | Connectors,Interconnects | Electronic Connector | Connectors Miscellaneous | Rectangular Connector Contacts | Contact, Ampseal Sn/lp Rohs Compliant Amp - Te Connectivity | |
| Termination | IDC |