TE Connectivity Wire-Board Connector Receptacle, 7 Position, 3.96Mm; Product Range Amp Te Connectivity 770849-7

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:7Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:7Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 7 Position, 3.96Mm; Product Range Amp Te Connectivity - 52F5148 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 7 Position, 3.96Mm; Product Range Amp Te Connectivity
52F5148
Wire-Board Connector Receptacle, 7 Position, 3.96Mm; Product Range Amp Te Connectivity 52F5148
WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:7Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:7Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 7 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:7Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:7Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52F5148
Product Name Wire-Board Connector Receptacle, 7 Position, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details