TE Connectivity Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity 770849-6.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle, part number 29AC1380, is a 6-position socket connector designed for use with SL-156 series contacts. It features a pitch spacing of 3.96 mm and utilizes crimp termination for secure connections. This connector is compliant with RoHS standards, ensuring it meets environmental regulations. It is suitable for applications requiring reliable wire-to-board connections, making it a practical choice for various electronic projects. The product's specifications indicate it can accommodate a range of wire sizes, enhancing its versatility in different applications.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle, part number 29AC1380, is a 6-position socket connector designed for use with SL-156 series contacts. It features a pitch spacing of 3.96 mm and utilizes crimp termination for secure connections. This connector is compliant with RoHS standards, ensuring it meets environmental regulations. It is suitable for applications requiring reliable wire-to-board connections, making it a practical choice for various electronic projects. The product's specifications indicate it can accommodate a range of wire sizes, enhancing its versatility in different applications.

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity - 29AC1380 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity
29AC1380
Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity 29AC1380
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1380
Product Name Wire-Board Connector Receptacle, 6 Position, 3.96Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details