TE Connectivity Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Product Range Amp Te Connectivity 770849-5

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Product Range Amp Te Connectivity - 34B1846 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Product Range Amp Te Connectivity
34B1846
Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Product Range Amp Te Connectivity 34B1846
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:5Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:5Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Sl-156 Series, Receptacle, 5, 3.96 Mm Rohs Compliant Amp Te Connectivity - 94X3468 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Sl-156 Series, Receptacle, 5, 3.96 Mm Rohs Compliant Amp Te Connectivity
94X3468
Wire-To-Board Connector, Sl-156 Series, Receptacle, 5, 3.96 Mm Rohs Compliant Amp Te Connectivity 94X3468
Wire-To-Board Connector, SL-156 Series, Receptacle, 5, 3.96 mm RoHS Compliant: Yes

Wire-To-Board Connector, SL-156 Series, Receptacle, 5, 3.96 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34B1846
Product Name Wire-Board Connector Receptacle, 5 Position, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details