TE Connectivity Rectangular Wire & Cable Connectors & Housings 770849-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 15.77 MM  [.621 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 15.77 MM  [.621 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SL-156 Series Wire-To-Board Connector is a receptacle designed for reliable electrical connections in various applications. This specific part number, 46Y9523, features a 4-position configuration with a centerline of 3.96 mm. It is RoHS compliant, ensuring it meets environmental standards for hazardous substances. The connector supports wire sizes ranging from 24 to 18 AWG and has a current rating of up to 10 A, making it suitable for a range of power and signal applications. The operating temperature range is from -25°C to +105°C, providing versatility in different environments. This connector is designed for crimp termination, facilitating easy assembly and maintenance.

Datasheet Summary
Powered by GS/AI

The SL-156 Series Wire-To-Board Connector is a receptacle designed for reliable electrical connections in various applications. This specific part number, 46Y9523, features a 4-position configuration with a centerline of 3.96 mm. It is RoHS compliant, ensuring it meets environmental standards for hazardous substances. The connector supports wire sizes ranging from 24 to 18 AWG and has a current rating of up to 10 A, making it suitable for a range of power and signal applications. The operating temperature range is from -25°C to +105°C, providing versatility in different environments. This connector is designed for crimp termination, facilitating easy assembly and maintenance.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770849-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770849-4
Rectangular Wire & Cable Connectors & Housings 770849-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 15.77 MM  [.621 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6.5
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.35 MM  [.25 INCH ]
  • Connector Length : 15.77 MM  [.621 INCH ]
  • Wire Size (MMSQ) : .0509 - .823
  • Wire Size (AWG) : 30 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 983735-770849-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
983735-770849-4
Connectors, Interconnects - Rectangular Connectors - Housings 983735-770849-4
Win Source Part Number: 983735-770849-4 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: SL-156 Number of Positions: 4 Pitch: 0.156" (3.96mm) Color: Natural Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 500 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -770849-4-CSI,A24113 ,770849-4-ND,-770849 -4-SI,7708494,2266-7 70849-4 Base Product Number: 770849

Win Source Part Number: 983735-770849-4
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: SL-156
Number of Positions: 4
Pitch: 0.156" (3.96mm)
Color: Natural
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 500
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -770849-4-CSI,A24113,770849-4-ND,-770849-4-SI,7708494,2266-770849-4
Base Product Number: 770849

Buy Now Datasheet
Rectangular Connector Housings - A24113-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A24113-ND
Rectangular Connector Housings A24113-ND
"4 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

"4 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

Buy Now Datasheet
Headers & Wire Housings - 770849-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
770849-4
Headers & Wire Housings 770849-4
SL 156 - WtoB Plug Ho

SL 156 - WtoB Plug Ho

Buy Now
Singapore, Singapore
6.5A Electronic Connector
340-770849-4
6.5A Electronic Connector 340-770849-4
4 Pos 0.156" Pitch Wire-to-Board Receptacle, 6.5A, Nylon Product overview: 770849-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770849-4 can be used for catalog matching and distributor lookup.

4 Pos 0.156" Pitch Wire-to-Board Receptacle, 6.5A, Nylon Product overview: 770849-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770849-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity - 95B0238 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity
95B0238
Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity 95B0238
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Sl-156 Series, Receptacle, 4, 3.96 Mm Rohs Compliant Amp - Te Connectivity - 46Y9523 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Sl-156 Series, Receptacle, 4, 3.96 Mm Rohs Compliant Amp - Te Connectivity
46Y9523
Wire-To-Board Connector, Sl-156 Series, Receptacle, 4, 3.96 Mm Rohs Compliant Amp - Te Connectivity 46Y9523
Wire-To-Board Connector, SL-156 Series, Receptacle, 4, 3.96 mm RoHS Compliant: Yes

Wire-To-Board Connector, SL-156 Series, Receptacle, 4, 3.96 mm RoHS Compliant: Yes

Supplier's Site Datasheet
04P SL156 HSG W/LCK RMP & TABS - 70083405 - Allied Electronics, Inc.
Fort Worth, TX, USA
04P SL156 HSG W/LCK RMP & TABS
70083405
04P SL156 HSG W/LCK RMP & TABS 70083405
Housing: Thermoplastic, UL 94V-0 rated. Contacts: Crimp type (sold separately).

Housing: Thermoplastic, UL 94V-0 rated. Contacts: Crimp type (sold separately).

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770849-4 983735-770849-4 A24113-ND 770849-4 340-770849-4 95B0238 46Y9523 70083405
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Headers & Wire Housings 6.5A Electronic Connector Wire-Board Connector Receptacle, 4 Position, 3.96Mm; Product Range Amp - Te Connectivity Wire-To-Board Connector, Sl-156 Series, Receptacle, 4, 3.96 Mm Rohs Compliant Amp - Te Connectivity 04P SL156 HSG W/LCK RMP & TABS
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Termination Crimp Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6878 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Mechanical Connectors - 035082-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Rectangular Connector Contacts - A25943-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers