TE Connectivity Rectangular Wire & Cable Connectors & Housings 770849-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 7.82 MM  [.308 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 7.82 MM  [.308 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770849-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770849-2
Rectangular Wire & Cable Connectors & Housings 770849-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6.5 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Height : 6.35 MM  [.25 INCH ] Connector Length : 7.82 MM  [.308 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Ramp Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6.5
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.35 MM  [.25 INCH ]
  • Connector Length : 7.82 MM  [.308 INCH ]
  • Wire Size (MMSQ) : .0509 - .823
  • Wire Size (AWG) : 30 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors - 770849-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770849-2
Connectors 770849-2
02P SL156 HSG W/LCK RMP TABS

02P SL156 HSG W/LCK RMP TABS

Buy Now
Rectangular Connector Housings - A24111-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A24111-ND
Rectangular Connector Housings A24111-ND
"2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

"2 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365419-770849-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365419-770849-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365419-770849-2
Win Source Part Number: 1365419-770849-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SL-156 Package: Bulk Product Status: Active Features: Polarizing Key Base Product Number: 770849 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Number of Rows: 1 Fastening Type: Locking Ramp Note: Contacts Not Included Pitch: 0.156" (3.96mm)

Win Source Part Number: 1365419-770849-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: SL-156
Package: Bulk
Product Status: Active
Features: Polarizing Key
Base Product Number: 770849
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 1
Fastening Type: Locking Ramp
Note: Contacts Not Included
Pitch: 0.156" (3.96mm)

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
770849-2
Headers & Wire Housings 770849-2
SL 156 - WtoB Plug Ho

SL 156 - WtoB Plug Ho

Buy Now
Singapore, Singapore
6.5A 250V Electronic Connector
340-770849-2
6.5A 250V Electronic Connector 340-770849-2
2P 0.156" Wire-to-Board Receptacle, 6.5A, 250V, Natural Product overview: 770849-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770849-2 can be used for catalog matching and distributor lookup.

2P 0.156" Wire-to-Board Receptacle, 6.5A, 250V, Natural Product overview: 770849-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770849-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
02P SL156 HSG W/LCK RMP & TABS - 70083403 - Allied Electronics, Inc.
Fort Worth, TX, USA
02P SL156 HSG W/LCK RMP & TABS
70083403
02P SL156 HSG W/LCK RMP & TABS 70083403
Housing: Thermoplastic, UL 94V-0 rated. Contacts: Crimp type (sold separately).

Housing: Thermoplastic, UL 94V-0 rated. Contacts: Crimp type (sold separately).

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770849-2 770849-2 A24111-ND 1365419-770849-2 770849-2 340-770849-2 70083403
Product Name Rectangular Wire & Cable Connectors & Housings Connectors Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Headers & Wire Housings 6.5A 250V Electronic Connector 02P SL156 HSG W/LCK RMP & TABS
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26730-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 102159-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26718-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
8 suppliers