TE Connectivity Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Product Range Amp Te Connectivity 770849-2.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Product Range Amp Te Connectivity - 26AC8778 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Product Range Amp Te Connectivity
26AC8778
Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Product Range Amp Te Connectivity 26AC8778
WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 2 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:2Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC8778
Product Name Wire-Board Connector Receptacle, 2 Position, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details