"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"
TE Connectivity 770846-1 PCB Header
TE Connectivity 770846-1 PCB Header
TE Connectivity 770846-1 PCB Header
4 Pos Power Connector, 5.08mm Pitch, 13A, RA Solder, Thru-Hole Product overview: 770846-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-770846-1 can be used for catalog matching and distributor lookup.
04P CMNL HDR ASSY R/A BLK HT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 770846-1 | A25431-ND | 1643448 | 7926631P | 316-770846-1 | 77AC1067 |
| Product Name | Pin & Socket Connectors | Headers, Male Pins | PCB Headers | PCB Headers | 13A Electronic Connector | 04P Cmnl Hdr Assy R/a Blk Ht Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||||
| Mounting | Through Hole, Right Angle | Through hole | ||||
| Voltage Rating | 250 volts | 250 volts | ||||
| Current Rating | 15.0 amps | 13.0 amps |