TE Connectivity Plug & Socket Housing, Receptacle, 4 Position, 5.03Mm; Product Range Amp Te Connectivity 770843-1.

Description
PLUG & SOCKET HOUSING, RECEPTACLE, 4 POSITION, 5.03MM; PRODUCT RANGE:COMMERCIAL 0.093" SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:5.03MM; FOR USE WITH:0.093" COMMERCIAL PIN AND SOCKET CONTACTS ROHS COMPLIANT: YES
Description
PLUG & SOCKET HOUSING, RECEPTACLE, 4 POSITION, 5.03MM; PRODUCT RANGE:COMMERCIAL 0.093" SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:5.03MM; FOR USE WITH:0.093" COMMERCIAL PIN AND SOCKET CONTACTS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, 4 Position, 5.03Mm; Product Range Amp Te Connectivity - 29AC1378 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, 4 Position, 5.03Mm; Product Range Amp Te Connectivity
29AC1378
Plug & Socket Housing, Receptacle, 4 Position, 5.03Mm; Product Range Amp Te Connectivity 29AC1378
PLUG & SOCKET HOUSING, RECEPTACLE, 4 POSITION, 5.03MM; PRODUCT RANGE:COMMERCIAL 0.093" SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:5.03MM; FOR USE WITH:0.093" COMMERCIAL PIN AND SOCKET CONTACTS ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, RECEPTACLE, 4 POSITION, 5.03MM; PRODUCT RANGE:COMMERCIAL 0.093" SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS; PITCH SPACING:5.03MM; FOR USE WITH:0.093" COMMERCIAL PIN AND SOCKET CONTACTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC1378
Product Name Plug & Socket Housing, Receptacle, 4 Position, 5.03Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details