TE Connectivity Plug & Socket Housing, Plug, 4 Position, 3.96Mm; Product Range Amp Te Connectivity 770842-1

Description
PLUG & SOCKET HOUSING, PLUG, 4 POSITION, 3.96MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, 4 POSITION, 3.96MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 4 Position, 3.96Mm; Product Range Amp Te Connectivity - 92F9065 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 4 Position, 3.96Mm; Product Range Amp Te Connectivity
92F9065
Plug & Socket Housing, Plug, 4 Position, 3.96Mm; Product Range Amp Te Connectivity 92F9065
PLUG & SOCKET HOUSING, PLUG, 4 POSITION, 3.96MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, 4 POSITION, 3.96MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F9065
Product Name Plug & Socket Housing, Plug, 4 Position, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details