TE Connectivity Contacts - Multi Purpose 770834-1

Description
CONN SOCKET 26-30AWG TIN CRIMP
Request a Quote Datasheet
Description
CONN SOCKET 26-30AWG TIN CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A25668CT-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25668CT-ND
Contacts - Multi Purpose A25668CT-ND
CONN SOCKET 26-30AWG TIN CRIMP

CONN SOCKET 26-30AWG TIN CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - A25668TR-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A25668TR-ND
Contacts - Multi Purpose A25668TR-ND
CONN SOCKET 26-30AWG TIN CRIMP

CONN SOCKET 26-30AWG TIN CRIMP

Buy Now Datasheet
Crimp Contacts - 9097602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
9097602
Crimp Contacts 9097602
TE Connectivity 770834-1 Crimp Terminal

TE Connectivity 770834-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1648395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1648395
Crimp Contacts 1648395
TE Connectivity 770834-1 Crimp Terminal

TE Connectivity 770834-1 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Contacts - Multi Purpose - 770834-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
770834-1
Connectors, Interconnects - Contacts - Multi Purpose 770834-1
Win Source Part Number: 1362756-770834-1 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 44 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mini-Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 770834 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 26-30 AWG Contact Finish: Tin Contact Material: Brass

Win Source Part Number: 1362756-770834-1
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 44 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini-Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 770834
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 26-30 AWG
Contact Finish: Tin
Contact Material: Brass

Buy Now Datasheet
Mini Umnl Socket Sn Rohs Compliant Amp Te Connectivity - 16H5777 - Newark, An Avnet Company
Chicago, IL, United States
Mini Umnl Socket Sn Rohs Compliant Amp Te Connectivity
16H5777
Mini Umnl Socket Sn Rohs Compliant Amp Te Connectivity 16H5777
MINI UMNL SOCKET SN ROHS COMPLIANT: YES

MINI UMNL SOCKET SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number A25668CT-ND 9097602 770834-1 16H5777
Product Name Contacts - Multi Purpose Crimp Contacts Connectors, Interconnects - Contacts - Multi Purpose Mini Umnl Socket Sn Rohs Compliant Amp Te Connectivity
Shape / Form Socket or Receptacle Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-12-0244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details