Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: 34-VQFN Exposed Pad
Product Status: Preliminary
Contact Type: Female Socket
Mounting Type: Fixed
Contact Termination: Solder, PCB
Fastening Type: Spring Lock
Insulation Material: Polypropylene
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |