TE Connectivity Plug & Socket Housing, Plug, 23 Position, Pbt, Nat; Product Range Amp Te Connectivity 770680-2

Description
PLUG & SOCKET HOUSING, PLUG, 23 POSITION, PBT, NAT; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:23Position s; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; Contact Gender:SocketRoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, 23 POSITION, PBT, NAT; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:23Position s; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; Contact Gender:SocketRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 23 Position, Pbt, Nat; Product Range Amp Te Connectivity - 98B6296 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 23 Position, Pbt, Nat; Product Range Amp Te Connectivity
98B6296
Plug & Socket Housing, Plug, 23 Position, Pbt, Nat; Product Range Amp Te Connectivity 98B6296
PLUG & SOCKET HOUSING, PLUG, 23 POSITION, PBT, NAT; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:23Position s; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; Contact Gender:SocketRoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, 23 POSITION, PBT, NAT; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:23Positions; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; Contact Gender:SocketRoHS Compliant: Yes

Supplier's Site
Rectangular Power Housing, Plug, Cable; Product Range Amp Te Connectivity - 46Y9522 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Housing, Plug, Cable; Product Range Amp Te Connectivity
46Y9522
Rectangular Power Housing, Plug, Cable; Product Range Amp Te Connectivity 46Y9522
RECTANGULAR POWER HOUSING, PLUG, CABLE; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:23Ways; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; Connector Body Material:PBT RoHS Compliant: Yes

RECTANGULAR POWER HOUSING, PLUG, CABLE; Product Range:AMPSEAL Series; Gender:Plug; No. of Positions:23Ways; Pitch Spacing:4mm; For Use With:AMPSEAL Auto Header Assembly System & Socket Contacts; Connector Body Material:PBT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98B6296
Product Name Plug & Socket Housing, Plug, 23 Position, Pbt, Nat; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details