TE Connectivity Mate-N-Lok Connector Plug, 20 Position, 4.14Mm; Product Range Amp Te Connectivity 770585-1

Description
MATE-N-LOK CONNECTOR PLUG, 20 POSITION, 4.14MM; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors RoHS Compliant: Yes
Datasheet
Description
MATE-N-LOK CONNECTOR PLUG, 20 POSITION, 4.14MM; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mate-N-Lok Connector Plug, 20 Position, 4.14Mm; Product Range Amp Te Connectivity - 94B7035 - Newark, An Avnet Company
Chicago, IL, United States
Mate-N-Lok Connector Plug, 20 Position, 4.14Mm; Product Range Amp Te Connectivity
94B7035
Mate-N-Lok Connector Plug, 20 Position, 4.14Mm; Product Range Amp Te Connectivity 94B7035
MATE-N-LOK CONNECTOR PLUG, 20 POSITION, 4.14MM; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors RoHS Compliant: Yes

MATE-N-LOK CONNECTOR PLUG, 20 POSITION, 4.14MM; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:20Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94B7035
Product Name Mate-N-Lok Connector Plug, 20 Position, 4.14Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details