TE Connectivity Mate-N-Lok Connector Plug, 20 Position, 4.14Mm; Product Range Amp Te Connectivity 770585-1.

Description
MATE-N-LOK CONNECTOR PLUG, 20 POSITION, 4.14MM; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:20POSITION S; PITCH SPACING:4.14MM; FOR USE WITH:MINI-UNIVERSAL MATE-N-LOK CONNECTORS ROHS COMPLIANT: YES
Datasheet
Description
MATE-N-LOK CONNECTOR PLUG, 20 POSITION, 4.14MM; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:20POSITION S; PITCH SPACING:4.14MM; FOR USE WITH:MINI-UNIVERSAL MATE-N-LOK CONNECTORS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mate-N-Lok Connector Plug, 20 Position, 4.14Mm; Product Range Amp Te Connectivity - 30AC5774 - Newark, An Avnet Company
Chicago, IL, United States
Mate-N-Lok Connector Plug, 20 Position, 4.14Mm; Product Range Amp Te Connectivity
30AC5774
Mate-N-Lok Connector Plug, 20 Position, 4.14Mm; Product Range Amp Te Connectivity 30AC5774
MATE-N-LOK CONNECTOR PLUG, 20 POSITION, 4.14MM; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:20POSITION S; PITCH SPACING:4.14MM; FOR USE WITH:MINI-UNIVERSAL MATE-N-LOK CONNECTORS ROHS COMPLIANT: YES

MATE-N-LOK CONNECTOR PLUG, 20 POSITION, 4.14MM; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:20POSITIONS; PITCH SPACING:4.14MM; FOR USE WITH:MINI-UNIVERSAL MATE-N-LOK CONNECTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC5774
Product Name Mate-N-Lok Connector Plug, 20 Position, 4.14Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details