TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 770584-1.

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:18POSITION S; PITCH SPACING:4.14MM; FOR USE WITH:AMP MINI-UNIVERSAL MATE-N-LOK CONTACTS; CONNECTOR MOUNTING:FREE HANGINGROHS COMPLIANT: YES
Datasheet
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:18POSITION S; PITCH SPACING:4.14MM; FOR USE WITH:AMP MINI-UNIVERSAL MATE-N-LOK CONTACTS; CONNECTOR MOUNTING:FREE HANGINGROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 30AC5773 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
30AC5773
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 30AC5773
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:18POSITION S; PITCH SPACING:4.14MM; FOR USE WITH:AMP MINI-UNIVERSAL MATE-N-LOK CONTACTS; CONNECTOR MOUNTING:FREE HANGINGROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MINI UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:18POSITIONS; PITCH SPACING:4.14MM; FOR USE WITH:AMP MINI-UNIVERSAL MATE-N-LOK CONTACTS; CONNECTOR MOUNTING:FREE HANGINGROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC5773
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details