TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 770583-1

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:WhiteRoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:WhiteRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 18C1805 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
18C1805
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 18C1805
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:WhiteRoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18C1805
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details