TE Connectivity Connector, Recept; Product Range Amp Te Connectivity 770582-1

Description
CONNECTOR, RECEPT; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:14Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:White; No. of RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPT; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:14Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:White; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Recept; Product Range Amp Te Connectivity - 94X3467 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Recept; Product Range Amp Te Connectivity
94X3467
Connector, Recept; Product Range Amp Te Connectivity 94X3467
CONNECTOR, RECEPT; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:14Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:White; No. of RoHS Compliant: Yes

CONNECTOR, RECEPT; Product Range:Mini Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:14Ways; Pitch Spacing:4.14mm; For Use With:Mini-Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:White; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94X3467
Product Name Connector, Recept; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details