TE Connectivity
Automotive Terminals
770520-3
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.3mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.3 MM [.051 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 17 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.7 - 2.7 MM [.067 - .106 INCH ] Wire Size (MMSQ) : .517 - 1.31 Wire Size (AWG) : 20 - 16
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.3mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.3 MM [.051 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 17 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.7 - 2.7 MM [.067 - .106 INCH ] Wire Size (MMSQ) : .517 - 1.31 Wire Size (AWG) : 20 - 16
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.3mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.3 MM [.051 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 17 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.7 - 2.7 MM [.067 - .106 INCH ] Wire Size (MMSQ) : .517 - 1.31 Wire Size (AWG) : 20 - 16
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.3mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Pin Diameter : 1.3 MM [.051 INCH ]
- Terminal Type : Socket
- Typical Current Rating (AMP) : 17
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.7 - 2.7 MM [.067 - .106 INCH ]
- Wire Size (MMSQ) : .517 - 1.31
- Wire Size (AWG) : 20 - 16
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
770520-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details