TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 770442-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.68mm; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.68mm; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 66F6355 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
66F6355
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 66F6355
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.68mm; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3.68mm; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66F6355
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details