TE Connectivity Plug & Socket Housing, Plug, 2 Position, 5.03Mm; Product Range Amp Te Connectivity 770425-1

Description
PLUG & SOCKET HOUSING, PLUG, 2 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, 2 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 2 Position, 5.03Mm; Product Range Amp Te Connectivity - 34B1834 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 2 Position, 5.03Mm; Product Range Amp Te Connectivity
34B1834
Plug & Socket Housing, Plug, 2 Position, 5.03Mm; Product Range Amp Te Connectivity 34B1834
PLUG & SOCKET HOUSING, PLUG, 2 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, 2 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34B1834
Product Name Plug & Socket Housing, Plug, 2 Position, 5.03Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details