TE Connectivity Plug & Socket Housing, Receptacle, 2 Position, 6.3Mm; Product Range Amp Te Connectivity 770424-1

Description
PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 6.3MM; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:NaturalRoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 6.3MM; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:NaturalRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, 2 Position, 6.3Mm; Product Range Amp Te Connectivity - 34B1833 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, 2 Position, 6.3Mm; Product Range Amp Te Connectivity
34B1833
Plug & Socket Housing, Receptacle, 2 Position, 6.3Mm; Product Range Amp Te Connectivity 34B1833
PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 6.3MM; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:NaturalRoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, 2 POSITION, 6.3MM; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:NaturalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34B1833
Product Name Plug & Socket Housing, Receptacle, 2 Position, 6.3Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details