TE Connectivity Plug & Socket Connector, Receptacle, 6 Position, 3.68Mm; Product Range Amp Te Connectivity 770356-1

Description
PLUG & SOCKET CONNECTOR, RECEPTACLE, 6 POSITION, 3.68MM; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.68mm; For Use With:Soft Shell Connectors; Colour:Natural; Size:0.785" RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, RECEPTACLE, 6 POSITION, 3.68MM; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.68mm; For Use With:Soft Shell Connectors; Colour:Natural; Size:0.785" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Receptacle, 6 Position, 3.68Mm; Product Range Amp Te Connectivity - 92F9055 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Receptacle, 6 Position, 3.68Mm; Product Range Amp Te Connectivity
92F9055
Plug & Socket Connector, Receptacle, 6 Position, 3.68Mm; Product Range Amp Te Connectivity 92F9055
PLUG & SOCKET CONNECTOR, RECEPTACLE, 6 POSITION, 3.68MM; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.68mm; For Use With:Soft Shell Connectors; Colour:Natural; Size:0.785" RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, RECEPTACLE, 6 POSITION, 3.68MM; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:3.68mm; For Use With:Soft Shell Connectors; Colour:Natural; Size:0.785" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F9055
Product Name Plug & Socket Connector, Receptacle, 6 Position, 3.68Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details