TE Connectivity Socket Conn Housing, Glass Filled Nylon; Product Range Amp Te Connectivity 770342-1

Description
SOCKET CONN HOUSING, GLASS FILLED NYLON; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.68mm; For Use With:Pin & Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
SOCKET CONN HOUSING, GLASS FILLED NYLON; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.68mm; For Use With:Pin & Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket Conn Housing, Glass Filled Nylon; Product Range Amp Te Connectivity - 46Y9520 - Newark, An Avnet Company
Chicago, IL, United States
Socket Conn Housing, Glass Filled Nylon; Product Range Amp Te Connectivity
46Y9520
Socket Conn Housing, Glass Filled Nylon; Product Range Amp Te Connectivity 46Y9520
SOCKET CONN HOUSING, GLASS FILLED NYLON; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.68mm; For Use With:Pin & Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SOCKET CONN HOUSING, GLASS FILLED NYLON; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3.68mm; For Use With:Pin & Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46Y9520
Product Name Socket Conn Housing, Glass Filled Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details