TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 770340-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3.68mm; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3.68mm; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 92F9047 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
92F9047
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 92F9047
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3.68mm; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:3.68mm; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F9047
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details