TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 770333-1.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL 0.062" SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:3.68MM; FOR USE WITH:0.062" COMMERCIAL PIN & SOCKET CONNECTORS; COLOUR:NATURAL ROHS COMPLIANT: YES
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL 0.062" SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:3.68MM; FOR USE WITH:0.062" COMMERCIAL PIN & SOCKET CONNECTORS; COLOUR:NATURAL ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 29AC1371 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
29AC1371
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 29AC1371
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL 0.062" SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:3.68MM; FOR USE WITH:0.062" COMMERCIAL PIN & SOCKET CONNECTORS; COLOUR:NATURAL ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL 0.062" SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS; PITCH SPACING:3.68MM; FOR USE WITH:0.062" COMMERCIAL PIN & SOCKET CONNECTORS; COLOUR:NATURAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC1371
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details